Keystone Electronics Corp.
PTFE Insulated Terminal Pin
11069
Description
Part Number: 11069
Mounting Hole: .136 3.5]
Pin Size: 0.040
Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 11069
Mounting Hole: .136 3.5]
Pin Size: 0.040
Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Email Supplier
Datasheet
Suppliers
PTFE Insulated Terminal Pin
11069
Part Number: 11069
Mounting Hole: .136 3.5]
Pin Size: 0.040
Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Part Number: 11069
- Mounting Hole: .136 3.5]
- Pin Size: 0.040
- Terminal Style: PTFE Insulated
- Pin Material: Tin Plated Brass
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
11069 |
|
Product Name
|
PTFE Insulated Terminal Pin |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Press-fit / Solderless Technology
Contact Plating
Tin/Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Press-fit / Solderless Technology
Contact Plating
Gold; Tin/Gold
View Details