Keystone Electronics Corp. Double Turret Terminal .082" Long 1514-1

Description
Part Number: 1514-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Material: Brass Mounting Hole: 0.094 Terminal Length: 0.281 Terminal Style: Dual Turret Type: Solder Turret Terminal
Request a Quote
Description
Part Number: 1514-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Material: Brass Mounting Hole: 0.094 Terminal Length: 0.281 Terminal Style: Dual Turret Type: Solder Turret Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Double turret terminal for .032 inch (0.81 mm) thick boards, with a length of 0.281 inch (7.14 mm) and a mounting hole diameter of 0.094 inch (2.39 mm), made of brass with bright tin plating for enhanced solderability and shelf life.

Datasheet Summary
Powered by GS/AI

Double turret terminal for .032 inch (0.81 mm) thick boards, with a length of 0.281 inch (7.14 mm) and a mounting hole diameter of 0.094 inch (2.39 mm), made of brass with bright tin plating for enhanced solderability and shelf life.

Suppliers

Company
Product
Description
Supplier Links
Double Turret Terminal .082
New Hyde Park, NY, USA
Double Turret Terminal .082" Long
1514-1
Double Turret Terminal .082" Long 1514-1
Part Number: 1514-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Material: Brass Mounting Hole: 0.094 Terminal Length: 0.281 Terminal Style: Dual Turret Type: Solder Turret Terminal

Part Number: 1514-1

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .031 [.81]
  • Material: Brass
  • Mounting Hole: 0.094
  • Terminal Length: 0.281
  • Terminal Style: Dual Turret
  • Type: Solder Turret Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1514-1
Product Name Double Turret Terminal .082" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Press-fit / Solderless Technology
Contact Plating Tin/Tin
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details