Keystone Electronics Corp. Double Turret Terminal .141" Long 1502-3

Description
Part Number: 1502-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Material: Brass Mounting Hole: 0.094 Terminal Length: 0.219 Terminal Style: Dual Turret Type: Solder Turret Terminal
Request a Quote
Description
Part Number: 1502-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Material: Brass Mounting Hole: 0.094 Terminal Length: 0.219 Terminal Style: Dual Turret Type: Solder Turret Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1502-3 is a double turret terminal made of brass with bright tin plating, designed for use with .093 in (2.36 mm) thick printed circuit boards. It has a terminal length of 0.141 in (3.5 mm) and is mounted using a .094 in (2.39 mm) diameter hole. The terminal is compatible with staking tool TL-2.

Datasheet Summary
Powered by GS/AI

1502-3 is a double turret terminal made of brass with bright tin plating, designed for use with .093 in (2.36 mm) thick printed circuit boards. It has a terminal length of 0.141 in (3.5 mm) and is mounted using a .094 in (2.39 mm) diameter hole. The terminal is compatible with staking tool TL-2.

Suppliers

Company
Product
Description
Supplier Links
Double Turret Terminal .141
New Hyde Park, NY, USA
Double Turret Terminal .141" Long
1502-3
Double Turret Terminal .141" Long 1502-3
Part Number: 1502-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Material: Brass Mounting Hole: 0.094 Terminal Length: 0.219 Terminal Style: Dual Turret Type: Solder Turret Terminal

Part Number: 1502-3

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .093 [2.36]
  • Material: Brass
  • Mounting Hole: 0.094
  • Terminal Length: 0.219
  • Terminal Style: Dual Turret
  • Type: Solder Turret Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1502-3
Product Name Double Turret Terminal .141" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .015 -.021
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
For .015 -.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
TO-5 Socket-3pins - 4590 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket; PCB Pins
Socket Type Transistor Sockets
View Details