Keystone Electronics Corp.
Female PCB Terminal Accepts .205" x .020" Tabs
3525
Description
Part Number: 3525
Material: Brass
Mounting: THM
Orientation: Vertical
Tab Size: .205 [5.2] x .020 [.51]
Terminal Style: PCB Female
Terminal Type: Quick-Fit
UL Recognized: Yes - (USA & Canada) E201546
FEMALE QUICK FIT
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 3525
Material: Brass
Mounting: THM
Orientation: Vertical
Tab Size: .205 [5.2] x .020 [.51]
Terminal Style: PCB Female
Terminal Type: Quick-Fit
UL Recognized: Yes - (USA & Canada) E201546
FEMALE QUICK FIT
Request a Quote
Email Supplier
Datasheet
Suppliers
Female PCB Terminal Accepts .205" x .020" Tabs
3525
Part Number: 3525
Material: Brass
Mounting: THM
Orientation: Vertical
Tab Size: .205 [5.2] x .020 [.51]
Terminal Style: PCB Female
Terminal Type: Quick-Fit
UL Recognized: Yes - (USA & Canada) E201546
FEMALE QUICK FIT
Part Number: 3525
- Material: Brass
- Mounting: THM
- Orientation: Vertical
- Tab Size: .205 [5.2] x .020 [.51]
- Terminal Style: PCB Female
- Terminal Type: Quick-Fit
- UL Recognized: Yes - (USA & Canada) E201546
FEMALE QUICK FIT
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
3525 |
|
Product Name
|
Female PCB Terminal Accepts .205" x .020" Tabs |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Contact Plating
Gold; Tin/Gold
View Details
Keystone Electronics Corp.
Product Type
PCB Pins; PCB Receptacles
RoHS Compliant
RoHS Compliant
Mounting
Solder
View Details
Keystone Electronics Corp.
Product Type
IC Headers
Mounting
Through-Hole
Voltage Rating
500 volts
View Details
Keystone Electronics Corp.
RoHS Compliant
RoHS Compliant
Contact Plating
Gold; Gold Plate
View Details