Keystone Electronics Corp. .017" PCB Pin Gold, Swage Mount 1967-2

Description
Part Number: 1967-2 Finish/Plating: Gold Plate Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.017 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1967-2 Finish/Plating: Gold Plate Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.017 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1967-2 is a micro pin for printed circuit board mounting, available in a .017-inch (0.43 mm) diameter with a swage mount style, designed for high-density packaging and intended for mating with standard micro jacks. It is constructed from brass with gold plating meeting MIL-G-45204 specifications, and is RoHS compliant. The pin length is 0.082 inches (2.0 mm), and it is rated for use with a 0.062-inch (1.57 mm) thick PCB. The pin includes a knurl for secure mechanical retention.

Datasheet Summary
Powered by GS/AI

The 1967-2 is a micro pin for printed circuit board mounting, available in a .017-inch (0.43 mm) diameter with a swage mount style, designed for high-density packaging and intended for mating with standard micro jacks. It is constructed from brass with gold plating meeting MIL-G-45204 specifications, and is RoHS compliant. The pin length is 0.082 inches (2.0 mm), and it is rated for use with a 0.062-inch (1.57 mm) thick PCB. The pin includes a knurl for secure mechanical retention.

Suppliers

Company
Product
Description
Supplier Links
.017
New Hyde Park, NY, USA
.017" PCB Pin Gold, Swage Mount
1967-2
.017" PCB Pin Gold, Swage Mount 1967-2
Part Number: 1967-2 Finish/Plating: Gold Plate Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.017 RoHS: Yes Type: Micro Pins

Part Number: 1967-2

  • Finish/Plating: Gold Plate
  • Length: .082 [2.1]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.017
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1967-2
Product Name .017" PCB Pin Gold, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

2-56 Threaded Turret Terminal .188
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
Double Ended Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .022 -.034
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details