Keystone Electronics Corp.
.035" PCB Pin Gold, Swage Mount
1380-1
Description
Part Number: 1380-1
Finish/Plating: Gold Plate
Material: Brass
Mounting: Swage Mount
Pin Size: 0.035
RoHS: Yes
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1380-1
Finish/Plating: Gold Plate
Material: Brass
Mounting: Swage Mount
Pin Size: 0.035
RoHS: Yes
Request a Quote
Email Supplier
Datasheet
Suppliers
.035" PCB Pin Gold, Swage Mount
1380-1
Part Number: 1380-1
Finish/Plating: Gold Plate
Material: Brass
Mounting: Swage Mount
Pin Size: 0.035
RoHS: Yes
Part Number: 1380-1
- Finish/Plating: Gold Plate
- Material: Brass
- Mounting: Swage Mount
- Pin Size: 0.035
- RoHS: Yes
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1380-1 |
|
Product Name
|
.035" PCB Pin Gold, Swage Mount |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
IC Headers
Mounting
Through-Hole
Voltage Rating
500 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
IC Socket
Socket Type
Transistor Sockets
View Details
2 suppliers
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Contact Plating
Gold; Tin/Gold
View Details