Keystone Electronics Corp. For .032 -.046" Pins, Swage Mount Jack 1439-1

Description
Part Number: 1439-1 Finish/Plating: Tin/Tin Length: .062 [1.6] Material: Brass Body / Beryllium Copper Spring Mounting: Swage Mount Pin Size: .032 -.046" RoHS: No
Request a Quote Datasheet
Description
Part Number: 1439-1 Finish/Plating: Tin/Tin Length: .062 [1.6] Material: Brass Body / Beryllium Copper Spring Mounting: Swage Mount Pin Size: .032 -.046" RoHS: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For .032 -.046
New Hyde Park, NY, USA
For .032 -.046" Pins, Swage Mount Jack
1439-1
For .032 -.046" Pins, Swage Mount Jack 1439-1
Part Number: 1439-1 Finish/Plating: Tin/Tin Length: .062 [1.6] Material: Brass Body / Beryllium Copper Spring Mounting: Swage Mount Pin Size: .032 -.046" RoHS: No

Part Number: 1439-1

  • Finish/Plating: Tin/Tin
  • Length: .062 [1.6]
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Swage Mount
  • Pin Size: .032 -.046"
  • RoHS: No
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1439-1
Product Name For .032 -.046" Pins, Swage Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.031
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details
Triple Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details