The 1498CP is a clamp terminal designed for production or prototype use, holding up to seven leads without soldering via spring action. It features a mounting hole of 0.094 inches (2.36 mm) and is made of 0.015 inch (0.38 mm) matte tin-plated spring steel. The terminal is pre-tinned for easy soldering and supports secure, non-soldered connections in space-constrained circuitry.
Part Number: 1498CP
CONN TERM CLAMP CRIMP
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 1498CP | 36-1498CP-ND |
| Product Name | Clamp Terminal | Terminals - Specialized Connectors |
| Material | Spring Steel |