Keystone Electronics Corp. 3/16 Round Female Standoff 2029

Description
Part Number: 2029 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2029 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/16 Round Female Standoff - 2029 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Round Female Standoff
2029
3/16 Round Female Standoff 2029
Part Number: 2029 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 2029

  • Finish/Plating: Clear Iridite
  • Length: .750 [19.1]
  • Material: Aluminum
  • OD: .187 [4.7]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2029-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2029-ND
Board Spacers, Standoffs 36-2029-ND
"Round Standoff Threaded #4-40 Aluminum 0.750"" (19.05mm) 3/4"""

"Round Standoff Threaded #4-40 Aluminum 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
THREADED STANDOFF - 2029 - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
2029
THREADED STANDOFF 2029
THREADED STANDOFF

THREADED STANDOFF

Buy Now

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2029 36-2029-ND 2029
Product Name 3/16 Round Female Standoff Board Spacers, Standoffs THREADED STANDOFF
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2204 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex Female Standoff - 2209 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex Swage Standoff - 1784-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
Jack Screw Slim Line-no slot-1.75
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details