Keystone Electronics Corp. For .015 -.025" Pins, Taper Fit Jack 1469-1

Description
Part Number: 1469-1 Finish/Plating: Tin/Gold Length: .160 [4.1] Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .015 -.025" RoHS: No Type: Micro Jack
Request a Quote
Description
Part Number: 1469-1 Finish/Plating: Tin/Gold Length: .160 [4.1] Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .015 -.025" RoHS: No Type: Micro Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1469-1 is a micro jack designed for .015 to .025 inch taper-fit pins, with a Tin/Gold plating on both body and spring, and a length of .160 inches (4.1 mm). It features a brass body and beryllium copper spring, and is non-RoHS compliant. The part is intended for mounting miniature components such as transistors, resistors, diodes, and ICs.

Datasheet Summary
Powered by GS/AI

The 1469-1 is a micro jack designed for .015 to .025 inch taper-fit pins, with a Tin/Gold plating on both body and spring, and a length of .160 inches (4.1 mm). It features a brass body and beryllium copper spring, and is non-RoHS compliant. The part is intended for mounting miniature components such as transistors, resistors, diodes, and ICs.

Suppliers

Company
Product
Description
Supplier Links
For .015 -.025
New Hyde Park, NY, USA
For .015 -.025" Pins, Taper Fit Jack
1469-1
For .015 -.025" Pins, Taper Fit Jack 1469-1
Part Number: 1469-1 Finish/Plating: Tin/Gold Length: .160 [4.1] Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .015 -.025" RoHS: No Type: Micro Jack

Part Number: 1469-1

  • Finish/Plating: Tin/Gold
  • Length: .160 [4.1]
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Press-Fit
  • Pin Size: .015 -.025"
  • RoHS: No
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1469-1
Product Name For .015 -.025" Pins, Taper Fit Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage; Solder
View Details
TO-100 Socket-10pins - 4594 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket; PCB Pins
Socket Type Transistor Sockets
View Details