Keystone Electronics Corp. .032" PCB Pin Tin, Swage Mount 1355-1

Description
Part Number: 1355-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.031 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1355-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.031 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1355-1 is a micro pin with a 0.031 in (0.79 mm) diameter, designed for swage mount applications. It has a length of 0.051 in (1.3 mm) and is plated with tin. The pin is made of brass and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 1355-1 is a micro pin with a 0.031 in (0.79 mm) diameter, designed for swage mount applications. It has a length of 0.051 in (1.3 mm) and is plated with tin. The pin is made of brass and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
.032
New Hyde Park, NY, USA
.032" PCB Pin Tin, Swage Mount
1355-1
.032" PCB Pin Tin, Swage Mount 1355-1
Part Number: 1355-1 Finish/Plating: Bright Tin For Panel Thickness: .031 [.81] Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.031 RoHS: Yes Type: Micro Pins

Part Number: 1355-1

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .031 [.81]
  • Length: .051 [1.3]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.031
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1355-1
Product Name .032" PCB Pin Tin, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Press-fit / Solderless Technology
Contact Plating Tin/Tin
View Details
For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
For .022 -.032
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
For .015 -.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details