Keystone Electronics Corp.
Female PCB Terminal Accepts .205" x .020" Tabs
3546
Description
Part Number: 3546
Material: Brass
Mounting: THM
Orientation: Horizontal
Tab Size: .205 [5.2] x .020 [.51]
Terminal Style: PCB Female
Terminal Type: Quick-Fit
UL Recognized: Yes - (USA & Canada) E201546
FEMALE QUICK FIT
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 3546
Material: Brass
Mounting: THM
Orientation: Horizontal
Tab Size: .205 [5.2] x .020 [.51]
Terminal Style: PCB Female
Terminal Type: Quick-Fit
UL Recognized: Yes - (USA & Canada) E201546
FEMALE QUICK FIT
Request a Quote
Email Supplier
Datasheet
Suppliers
Female PCB Terminal Accepts .205" x .020" Tabs
3546
Part Number: 3546
Material: Brass
Mounting: THM
Orientation: Horizontal
Tab Size: .205 [5.2] x .020 [.51]
Terminal Style: PCB Female
Terminal Type: Quick-Fit
UL Recognized: Yes - (USA & Canada) E201546
FEMALE QUICK FIT
Part Number: 3546
- Material: Brass
- Mounting: THM
- Orientation: Horizontal
- Tab Size: .205 [5.2] x .020 [.51]
- Terminal Style: PCB Female
- Terminal Type: Quick-Fit
- UL Recognized: Yes - (USA & Canada) E201546
FEMALE QUICK FIT
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
3546 |
|
Product Name
|
Female PCB Terminal Accepts .205" x .020" Tabs |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Voltage Rating
2 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Voltage Rating
2 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Press-fit / Solderless Technology
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Contact Plating
Tin/Tin
View Details