Keystone Electronics Corp.
For .032 -.046" Pins, Press Fit Jack
1486
Description
Part Number: 1486
Finish/Plating: Tin/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .032 -.046"
RoHS: No
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 1486
Finish/Plating: Tin/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .032 -.046"
RoHS: No
Request a Quote
Email Supplier
Datasheet Summary
Powered by GS/AI
Micro jack for .032-.046" pins with press-fit mounting, tin/gold contact plating, and a mounting hole diameter of 0.079" (2.00 mm).
Suppliers
For .032 -.046" Pins, Press Fit Jack
1486
Part Number: 1486
Finish/Plating: Tin/Gold
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .032 -.046"
RoHS: No
Part Number: 1486
- Finish/Plating: Tin/Gold
- Material: Brass Body / Beryllium Copper Spring
- Mounting: Press-Fit
- Pin Size: .032 -.046"
- RoHS: No
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1486 |
|
Product Name
|
For .032 -.046" Pins, Press Fit Jack |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
IC Headers
Mounting
Through-Hole
Voltage Rating
500 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Voltage Rating
2 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details