Keystone Electronics Corp. Volume Control Extender-.625" length 1465

Description
Part Number: 1465 "ID": .253 [6.4] Finish/Plating: Nickel Plate Length: .625 [15.9] Material: Brass OD: .500 [12.7] Thread: 3/8 -32
Request a Quote Datasheet
Description
Part Number: 1465 "ID": .253 [6.4] Finish/Plating: Nickel Plate Length: .625 [15.9] Material: Brass OD: .500 [12.7] Thread: 3/8 -32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volume Control Extender-.625
New Hyde Park, NY, USA
Volume Control Extender-.625" length
1465
Volume Control Extender-.625" length 1465
Part Number: 1465 "ID": .253 [6.4] Finish/Plating: Nickel Plate Length: .625 [15.9] Material: Brass OD: .500 [12.7] Thread: 3/8 -32

Part Number: 1465

  • "ID": .253 [6.4]
  • Finish/Plating: Nickel Plate
  • Length: .625 [15.9]
  • Material: Brass
  • OD: .500 [12.7]
  • Thread: 3/8 -32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Screws
Product Number 1465
Product Name Volume Control Extender-.625" length
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Volume Control Extender-.687
Specs
Material Brass
Finish Nickel Plated
Length 0.6870 inch (17.45 mm)
View Details
Titanium SHCS 10-32 x .750 Long - 21012 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
Hex Head 6-20 Threaded Steel Screw - 4706 - Keystone Electronics Corp.
Specs
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Hex Socket / Allen; Slotted
View Details
2 suppliers
Titanium SHCS 1/4-20 x 1.00 Long - 21916 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers