Keystone Electronics Corp. Binding Head Screw 9419

Description
Part Number: 9419 Length: .625 [15.9] Material: Steel Style: Binding Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet
Description
Part Number: 9419 Length: .625 [15.9] Material: Steel Style: Binding Head Thread: 8-32 Type: Screw, Machine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Head Screw - 9419 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Binding Head Screw
9419
Binding Head Screw 9419
Part Number: 9419 Length: .625 [15.9] Material: Steel Style: Binding Head Thread: 8-32 Type: Screw, Machine

Part Number: 9419

  • Length: .625 [15.9]
  • Material: Steel
  • Style: Binding Head
  • Thread: 8-32
  • Type: Screw, Machine
Buy Now Datasheet
Machine Screw - 36-9419-ND - DigiKey
Thief River Falls, MN, United States
Machine Screw
36-9419-ND
Machine Screw 36-9419-ND
#8-32 Binding Head Machine Screw Slotted Drive Steel

#8-32 Binding Head Machine Screw Slotted Drive Steel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Screws
Product Number 9419 36-9419-ND
Product Name Binding Head Screw Machine Screw
Screw Type Machine Screw Machine Screw
Head Type Binding Head   Binding Head  
Material Steel Steel
Length 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 4-40 x .500 Long - 21408 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Pan Head Screw - 9324 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Pan Head Stainless Steel Screw - 9909 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Standard Drives Philips / Frearson
Material Stainless Steel
View Details
2 suppliers
M3 Binding Head Screw, -5 Blue - 9191-5 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers