Keystone Electronics Corp. Shorting Plug .500" wide -Blue 1463L

Description
Part Number: 1463L Color: Blue Finish/Plating: Gold Plate Length: .500 [12.7] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1463L Color: Blue Finish/Plating: Gold Plate Length: .500 [12.7] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1463L is a blue insulated shorting plug with a width of 0.500 inches (12.7 mm) and a length of 0.375 inches (9.5 mm). It features a 0.040 inch (1.02 mm) pin size and is made with a polypropylene insulator and a gold-plated brass pin. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 1463L is a blue insulated shorting plug with a width of 0.500 inches (12.7 mm) and a length of 0.375 inches (9.5 mm). It features a 0.040 inch (1.02 mm) pin size and is made with a polypropylene insulator and a gold-plated brass pin. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Shorting Plug .500
New Hyde Park, NY, USA
Shorting Plug .500" wide -Blue
1463L
Shorting Plug .500" wide -Blue 1463L
Part Number: 1463L Color: Blue Finish/Plating: Gold Plate Length: .500 [12.7] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins

Part Number: 1463L

  • Color: Blue
  • Finish/Plating: Gold Plate
  • Length: .500 [12.7]
  • Material: Polypropylene
  • Pin Size: 0.040
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1463L
Product Name Shorting Plug .500" wide -Blue
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
PTFE Insulated Top Mount Solder Terminal - 11305 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details