Keystone Electronics Corp.
.040" PCB Pin Tin, Swage Mount
1422-3
Description
Part Number: 1422-3
Finish/Plating: Bright Tin
Material: Brass
Mounting: Swage Mount
Pin Size: 0.040
RoHS: Yes
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1422-3
Finish/Plating: Bright Tin
Material: Brass
Mounting: Swage Mount
Pin Size: 0.040
RoHS: Yes
Request a Quote
Email Supplier
Datasheet
Suppliers
.040" PCB Pin Tin, Swage Mount
1422-3
Part Number: 1422-3
Finish/Plating: Bright Tin
Material: Brass
Mounting: Swage Mount
Pin Size: 0.040
RoHS: Yes
Part Number: 1422-3
- Finish/Plating: Bright Tin
- Material: Brass
- Mounting: Swage Mount
- Pin Size: 0.040
- RoHS: Yes
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1422-3 |
|
Product Name
|
.040" PCB Pin Tin, Swage Mount |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
RoHS Compliant
RoHS Compliant
Current Rating
10 amps
Operating Temperature
-18 to 60 C (0 to 140 F)
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Voltage Rating
2 volts
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Press-fit / Solderless Technology
Contact Plating
Gold; Tin/Gold
View Details