Keystone Electronics Corp. For .025 -.037" Pins, Solder Mount Jack 1619-2

Description
Part Number: 1619-2 Finish/Plating: Tin/Gold Length: .105 [2.7] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .025 - .037" RoHS: No Type: Micro Jack
Request a Quote Datasheet
Description
Part Number: 1619-2 Finish/Plating: Tin/Gold Length: .105 [2.7] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .025 - .037" RoHS: No Type: Micro Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For .025 -.037
New Hyde Park, NY, USA
For .025 -.037" Pins, Solder Mount Jack
1619-2
For .025 -.037" Pins, Solder Mount Jack 1619-2
Part Number: 1619-2 Finish/Plating: Tin/Gold Length: .105 [2.7] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .025 - .037" RoHS: No Type: Micro Jack

Part Number: 1619-2

  • Finish/Plating: Tin/Gold
  • Length: .105 [2.7]
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .025 - .037"
  • RoHS: No
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1619-2
Product Name For .025 -.037" Pins, Solder Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

For .032 -.046
Specs
Product Type PCB Pins
Contact Plating Tin/Tin
View Details
Forked Turret Terminal .115
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Hollow Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.050
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details