Keystone Electronics Corp. For .015 -.025" Pins, Solder Mount Jack 1413

Description
Part Number: 1413 Finish/Plating: Gold/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .015 -.025" RoHS: Yes Type: Micro Jack
Request a Quote Datasheet
Description
Part Number: 1413 Finish/Plating: Gold/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .015 -.025" RoHS: Yes Type: Micro Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For .015 -.025
New Hyde Park, NY, USA
For .015 -.025" Pins, Solder Mount Jack
1413
For .015 -.025" Pins, Solder Mount Jack 1413
Part Number: 1413 Finish/Plating: Gold/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .015 -.025" RoHS: Yes Type: Micro Jack

Part Number: 1413

  • Finish/Plating: Gold/Gold
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .015 -.025"
  • RoHS: Yes
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1413
Product Name For .015 -.025" Pins, Solder Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal .078
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
RECEDING PIN .069
Keystone Electronics Corp.
Specs
Product Type PCB Pins
View Details
.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Forked Turret Terminal .120
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details