Keystone Electronics Corp. Shorting Plug .400" wide - Red 1462R

Description
Part Number: 1462R Color: Red Finish/Plating: Gold Plate Length: .400 [10.2] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1462R Color: Red Finish/Plating: Gold Plate Length: .400 [10.2] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1462R is a red insulated shorting plug designed for use with 0.040 inch diameter pins. It has a width of 0.400 inches (10.2 mm) and a length of 0.620 inches (15.7 mm). The insulator is made of polypropylene, and the internal pin is brass with gold plating. The plug is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 1462R is a red insulated shorting plug designed for use with 0.040 inch diameter pins. It has a width of 0.400 inches (10.2 mm) and a length of 0.620 inches (15.7 mm). The insulator is made of polypropylene, and the internal pin is brass with gold plating. The plug is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Shorting Plug .400
New Hyde Park, NY, USA
Shorting Plug .400" wide - Red
1462R
Shorting Plug .400" wide - Red 1462R
Part Number: 1462R Color: Red Finish/Plating: Gold Plate Length: .400 [10.2] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins

Part Number: 1462R

  • Color: Red
  • Finish/Plating: Gold Plate
  • Length: .400 [10.2]
  • Material: Polypropylene
  • Pin Size: 0.040
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1462R
Product Name Shorting Plug .400" wide - Red
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
PTFE Insulated Top Mount Solder Terminal - 11304 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details
For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Solder
Contact Plating Tin/Tin
View Details
Forked Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details