Keystone Electronics Corp. .030" PCB Pin Tin, Swage Mount 1375-2

Description
Part Number: 1375-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.030 RoHS: Yes Type: Micro Pins
Request a Quote Datasheet
Description
Part Number: 1375-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.030 RoHS: Yes Type: Micro Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.030
New Hyde Park, NY, USA
.030" PCB Pin Tin, Swage Mount
1375-2
.030" PCB Pin Tin, Swage Mount 1375-2
Part Number: 1375-2 Finish/Plating: Bright Tin For Panel Thickness: .062 [1.57] Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.030 RoHS: Yes Type: Micro Pins

Part Number: 1375-2

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .062 [1.57]
  • Length: .082 [2.1]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.030
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1375-2
Product Name .030" PCB Pin Tin, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Tip Jack-Yellow - 6034 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Operating Temperature -18 to 60 C (0 to 140 F)
View Details
TO-3 Socket-Chasis Mount.030
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers
For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details