Keystone Electronics Corp. .018" PCB Pin Gold, Press Fit 1993-2

Description
Part Number: 1993-2 Finish/Plating: Gold Plate Length: .140 [3.6] Material: Brass Mounting: Press-Fit Pin Size: 0.018 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1993-2 Finish/Plating: Gold Plate Length: .140 [3.6] Material: Brass Mounting: Press-Fit Pin Size: 0.018 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1993-2 is a press-fit micro pin with a diameter of 0.018 inches (0.46 mm) and a length of 0.140 inches (3.6 mm), designed for high-density packaging and mating with standard micro jacks. It is plated with gold meeting MIL-G-45204 standards and is RoHS compliant. The pin is made of brass and features a mount hole dimension of 0.022 inches (0.56 mm).

Datasheet Summary
Powered by GS/AI

The 1993-2 is a press-fit micro pin with a diameter of 0.018 inches (0.46 mm) and a length of 0.140 inches (3.6 mm), designed for high-density packaging and mating with standard micro jacks. It is plated with gold meeting MIL-G-45204 standards and is RoHS compliant. The pin is made of brass and features a mount hole dimension of 0.022 inches (0.56 mm).

Suppliers

Company
Product
Description
Supplier Links
.018
New Hyde Park, NY, USA
.018" PCB Pin Gold, Press Fit
1993-2
.018" PCB Pin Gold, Press Fit 1993-2
Part Number: 1993-2 Finish/Plating: Gold Plate Length: .140 [3.6] Material: Brass Mounting: Press-Fit Pin Size: 0.018 RoHS: Yes Type: Micro Pins

Part Number: 1993-2

  • Finish/Plating: Gold Plate
  • Length: .140 [3.6]
  • Material: Brass
  • Mounting: Press-Fit
  • Pin Size: 0.018
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1993-2
Product Name .018" PCB Pin Gold, Press Fit
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.080
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Double Ended Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Double Ended Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details