Keystone Electronics Corp.
Forked Turret Terminal .172" Long
1557-4
Description
Part Number: 1557-4
Finish/Plating: Bright Tin
For Panel Thickness: .125 [3.18]
Material: Brass
Mounting Hole: .154 [3.9]
Terminal Length: 0.375
Terminal Style: Split Turret
Type: Solder Turret Terminal
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1557-4
Finish/Plating: Bright Tin
For Panel Thickness: .125 [3.18]
Material: Brass
Mounting Hole: .154 [3.9]
Terminal Length: 0.375
Terminal Style: Split Turret
Type: Solder Turret Terminal
Request a Quote
Email Supplier
Datasheet
Suppliers
Forked Turret Terminal .172" Long
1557-4
Part Number: 1557-4
Finish/Plating: Bright Tin
For Panel Thickness: .125 [3.18]
Material: Brass
Mounting Hole: .154 [3.9]
Terminal Length: 0.375
Terminal Style: Split Turret
Type: Solder Turret Terminal
Part Number: 1557-4
- Finish/Plating: Bright Tin
- For Panel Thickness: .125 [3.18]
- Material: Brass
- Mounting Hole: .154 [3.9]
- Terminal Length: 0.375
- Terminal Style: Split Turret
- Type: Solder Turret Terminal
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1557-4 |
|
Product Name
|
Forked Turret Terminal .172" Long |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins; PCB Receptacles
Mounting
Press-fit / Solderless Technology
Contact Plating
Tin/Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details