Keystone Electronics Corp. Shorting Plug .250" wide -Black 1461B

Description
Part Number: 1461B Color: Black Finish/Plating: Gold Plate Length: .250 [6.4] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1461B Color: Black Finish/Plating: Gold Plate Length: .250 [6.4] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1461B is a black insulated shorting plug with a width of 0.250 inches (6.4 mm) and a length of 0.375 inches (9.5 mm), designed for use with .040 inch (1.0 mm) diameter pins. It features a polypropylene insulator and is compatible with gold-plated brass pins. The part is RoHS compliant and part of a series of color-coded shorting plugs identified by end codes L, R, and B for blue, red, and black respectively.

Datasheet Summary
Powered by GS/AI

The 1461B is a black insulated shorting plug with a width of 0.250 inches (6.4 mm) and a length of 0.375 inches (9.5 mm), designed for use with .040 inch (1.0 mm) diameter pins. It features a polypropylene insulator and is compatible with gold-plated brass pins. The part is RoHS compliant and part of a series of color-coded shorting plugs identified by end codes L, R, and B for blue, red, and black respectively.

Suppliers

Company
Product
Description
Supplier Links
Shorting Plug .250
New Hyde Park, NY, USA
Shorting Plug .250" wide -Black
1461B
Shorting Plug .250" wide -Black 1461B
Part Number: 1461B Color: Black Finish/Plating: Gold Plate Length: .250 [6.4] Material: Polypropylene Pin Size: 0.040 RoHS: Yes Type: Micro Pins

Part Number: 1461B

  • Color: Black
  • Finish/Plating: Gold Plate
  • Length: .250 [6.4]
  • Material: Polypropylene
  • Pin Size: 0.040
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1461B
Product Name Shorting Plug .250" wide -Black
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.021
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
Double Turret Terminal .115
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details