Keystone Electronics Corp. For .015 -.021" Pins, Solder Mount Jack 1420-1

Description
Part Number: 1420-1 Finish/Plating: Tin/Gold Length: .140 [3.6] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .015 -.021" RoHS: No Type: Micro Jack
Request a Quote
Description
Part Number: 1420-1 Finish/Plating: Tin/Gold Length: .140 [3.6] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .015 -.021" RoHS: No Type: Micro Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1420-1 is a micro jack designed for solder mounting with pin sizes of .015 to .021 inches, featuring a brass body and beryllium copper spring contact. It has a length of .140 inches (3.6 mm) and a hex mounting diameter of .042 inches (1.07 mm). The part is non-RoHS compliant with a tin/lead body plating and gold spring plating.

Datasheet Summary
Powered by GS/AI

The 1420-1 is a micro jack designed for solder mounting with pin sizes of .015 to .021 inches, featuring a brass body and beryllium copper spring contact. It has a length of .140 inches (3.6 mm) and a hex mounting diameter of .042 inches (1.07 mm). The part is non-RoHS compliant with a tin/lead body plating and gold spring plating.

Suppliers

Company
Product
Description
Supplier Links
For .015 -.021
New Hyde Park, NY, USA
For .015 -.021" Pins, Solder Mount Jack
1420-1
For .015 -.021" Pins, Solder Mount Jack 1420-1
Part Number: 1420-1 Finish/Plating: Tin/Gold Length: .140 [3.6] Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .015 -.021" RoHS: No Type: Micro Jack

Part Number: 1420-1

  • Finish/Plating: Tin/Gold
  • Length: .140 [3.6]
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .015 -.021"
  • RoHS: No
  • Type: Micro Jack
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1420-1
Product Name For .015 -.021" Pins, Solder Mount Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .120
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Double Ended Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Double Ended Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details