Keystone Electronics Corp. Double Turret Terminal .115" Long 1593-3

Description
Part Number: 1593-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Length: .115 [2.9] Material: Brass Mounting Hole: 0.067
Request a Quote
Description
Part Number: 1593-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Length: .115 [2.9] Material: Brass Mounting Hole: 0.067
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Double turret terminal for .093 in (2.36 mm) thick boards, with a length of .115 in (2.9 mm), made of brass and bright tin plated for solderability and shelf life. Matches the 1593 series specification and requires staking tool TL-1.

Datasheet Summary
Powered by GS/AI

Double turret terminal for .093 in (2.36 mm) thick boards, with a length of .115 in (2.9 mm), made of brass and bright tin plated for solderability and shelf life. Matches the 1593 series specification and requires staking tool TL-1.

Suppliers

Company
Product
Description
Supplier Links
Double Turret Terminal .115
New Hyde Park, NY, USA
Double Turret Terminal .115" Long
1593-3
Double Turret Terminal .115" Long 1593-3
Part Number: 1593-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Length: .115 [2.9] Material: Brass Mounting Hole: 0.067

Part Number: 1593-3

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .093 [2.36]
  • Length: .115 [2.9]
  • Material: Brass
  • Mounting Hole: 0.067
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1593-3
Product Name Double Turret Terminal .115" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.025
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
PTFE Insulated Top Mount Solder Terminal - 11307 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details
TO-3 Socket-Chasis Mount.045
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers