Keystone Electronics Corp. For .032 -.046" Pins, Solder Mount Jacks 1675

Description
Part Number: 1675 Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .032 -.046" RoHS: No Type: Jacks
Request a Quote Datasheet
Description
Part Number: 1675 Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .032 -.046" RoHS: No Type: Jacks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For .032 -.046
New Hyde Park, NY, USA
For .032 -.046" Pins, Solder Mount Jacks
1675
For .032 -.046" Pins, Solder Mount Jacks 1675
Part Number: 1675 Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Solder Mount Pin Size: .032 -.046" RoHS: No Type: Jacks

Part Number: 1675

  • Finish/Plating: Tin/Tin
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Solder Mount
  • Pin Size: .032 -.046"
  • RoHS: No
  • Type: Jacks
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1675
Product Name For .032 -.046" Pins, Solder Mount Jacks
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Insulated Tip Jack-Yellow - 6034 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Operating Temperature -18 to 60 C (0 to 140 F)
View Details
Double Turret Terminal .051
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Single Turret Terminal .051
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details