Keystone Electronics Corp. .017" PCB Pin Gold, Swage Mount 1967-1

Description
Part Number: 1967-1 Finish/Plating: Gold Plate Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.017 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1967-1 Finish/Plating: Gold Plate Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.017 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A micro pin for press-fit or swage mounting, made of brass with gold plating per MIL-G-45204, designed for high-density packaging and mating with micro jacks. The 1967-1 variant has a diameter of 0.017 inches (0.43 mm), a length of 0.051 inches (1.3 mm), and is suited for a 0.032 inch (0.81 mm) thick PCB. It features a swage mount configuration.

Datasheet Summary
Powered by GS/AI

A micro pin for press-fit or swage mounting, made of brass with gold plating per MIL-G-45204, designed for high-density packaging and mating with micro jacks. The 1967-1 variant has a diameter of 0.017 inches (0.43 mm), a length of 0.051 inches (1.3 mm), and is suited for a 0.032 inch (0.81 mm) thick PCB. It features a swage mount configuration.

Suppliers

Company
Product
Description
Supplier Links
.017
New Hyde Park, NY, USA
.017" PCB Pin Gold, Swage Mount
1967-1
.017" PCB Pin Gold, Swage Mount 1967-1
Part Number: 1967-1 Finish/Plating: Gold Plate Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.017 RoHS: Yes Type: Micro Pins

Part Number: 1967-1

  • Finish/Plating: Gold Plate
  • Length: .051 [1.3]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.017
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1967-1
Product Name .017" PCB Pin Gold, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

For .022 -.032
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
For .065 -.082
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
PTFE Insulated Threaded Feed-Thru Term - 11361 - Keystone Electronics Corp.
Specs
Voltage Rating 2 volts
View Details
.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details