Keystone Electronics Corp. 1/4 Hex Female Standoff 1808

Description
Part Number: 1808 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1808 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1808 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1808
1/4 Hex Female Standoff 1808
Part Number: 1808 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1808

  • Finish/Plating: Clear Iridite
  • Length: .625 [15.9]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
THREADED STANDOFF - 1808 - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
1808
THREADED STANDOFF 1808
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Board Spacers, Standoffs - 36-1808-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1808-ND
Board Spacers, Standoffs 36-1808-ND
"Hex Standoff Threaded #4-40 Aluminum 0.625"" (15.88mm) 5/8"""

"Hex Standoff Threaded #4-40 Aluminum 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Spacer, Hex, 4-40, Aluminium, Iridite, 0.625; Standoff Material Keystone - 62W4917 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, 4-40, Aluminium, Iridite, 0.625; Standoff Material Keystone
62W4917
Spacer, Hex, 4-40, Aluminium, Iridite, 0.625; Standoff Material Keystone 62W4917
SPACER, HEX, 4-40, ALUMINIUM, IRIDITE, 0.625"; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, HEX, 4-40, ALUMINIUM, IRIDITE, 0.625"; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1808
Standoffs & Spacers 1808
Standoffs & Spacers HEX .250X.625 ALUM

Standoffs & Spacers HEX .250X.625 ALUM

Buy Now Datasheet
Standoff; 4-40; Aluminum; Hex; Iridite;QQ-A-225/3, MIL-C-5541 - 70182134 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 4-40; Aluminum; Hex; Iridite;QQ-A-225/3, MIL-C-5541
70182134
Standoff; 4-40; Aluminum; Hex; Iridite;QQ-A-225/3, MIL-C-5541 70182134
Standoff; 4-40; Aluminum; Hex; Iridite;QQ-A-225/3, MIL-C-5541

Standoff; 4-40; Aluminum; Hex; Iridite;QQ-A-225/3, MIL-C-5541

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1808 1808 36-1808-ND 62W4917 1808 70182134
Product Name 1/4 Hex Female Standoff THREADED STANDOFF Board Spacers, Standoffs Spacer, Hex, 4-40, Aluminium, Iridite, 0.625; Standoff Material Keystone Standoffs & Spacers Standoff; 4-40; Aluminum; Hex; Iridite;QQ-A-225/3, MIL-C-5541
Type & Shape Standoff; Female Standoff; Round; Hex Standoff Standoff; Hex Standoff; Female Standoff; Hex Standoff Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1454E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Female Standoff - 1887 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1457A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Hex M-F Standoff - 1966 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details