Keystone Electronics Corp. 1/4 Hex Female Standoff 1838

Description
Part Number: 1838 Finish/Plating: Zinc & Clear Chromate Length: 2.000 [50.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1838 Finish/Plating: Zinc & Clear Chromate Length: 2.000 [50.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1838 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1838
1/4 Hex Female Standoff 1838
Part Number: 1838 Finish/Plating: Zinc & Clear Chromate Length: 2.000 [50.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 8-32 Type: Threaded Standoffs

Part Number: 1838

  • Finish/Plating: Zinc & Clear Chromate
  • Length: 2.000 [50.8]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1838-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1838-ND
Board Spacers, Standoffs 36-1838-ND
"Hex Standoff Threaded #8-32 Brass 2.000"" (50.80mm) 2"""

"Hex Standoff Threaded #8-32 Brass 2.000"" (50.80mm) 2"""

Buy Now Datasheet
Standoff And Spacer - 582-1838 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Standoff And Spacer
582-1838
Standoff And Spacer 582-1838
HEX STANDOFF #8-32 BRASS 2" Product overview: 1838 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-1838 can be used for catalog matching and distributor lookup.

HEX STANDOFF #8-32 BRASS 2" Product overview: 1838 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-1838 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Spacer/standoff Hex Brass 6.4Mm X 50.8Mm; Standoff Material Keystone - 62W5589 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 50.8Mm; Standoff Material Keystone
62W5589
Spacer/standoff Hex Brass 6.4Mm X 50.8Mm; Standoff Material Keystone 62W5589
SPACER/STANDOFF HEX BRASS 6.4MM X 50.8MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm; Hex Body Size:0.25" RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 50.8MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm; Hex Body Size:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1838 36-1838-ND 582-1838 62W5589
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Standoff And Spacer Spacer/standoff Hex Brass 6.4Mm X 50.8Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Spacer; Standoff Standoff; Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1887 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1548E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1820 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
2 suppliers
.156 Hex, .312 L, F-F Brass Standoff - 1798C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers