Keystone Electronics Corp. .032" PCB Pin Gold, Swage Mount 1354-2

Description
Part Number: 1354-2 Finish/Plating: Gold Plate For Panel Thickness: .062 [1.57] Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.031 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1354-2 Finish/Plating: Gold Plate For Panel Thickness: .062 [1.57] Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.031 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1354-2 is a .031 inch (0.79 mm) swage mount micro pin with a length of .082 inch (2.1 mm) and a mounting hole diameter of .067 inch (1.70 mm). It features a gold-plated brass pin and is designed for use with a panel thickness of .062 inch (1.57 mm). The part is RoHS compliant and part of a series of swage mount micro pins with varying lengths and diameters.

Datasheet Summary
Powered by GS/AI

The 1354-2 is a .031 inch (0.79 mm) swage mount micro pin with a length of .082 inch (2.1 mm) and a mounting hole diameter of .067 inch (1.70 mm). It features a gold-plated brass pin and is designed for use with a panel thickness of .062 inch (1.57 mm). The part is RoHS compliant and part of a series of swage mount micro pins with varying lengths and diameters.

Suppliers

Company
Product
Description
Supplier Links
.032
New Hyde Park, NY, USA
.032" PCB Pin Gold, Swage Mount
1354-2
.032" PCB Pin Gold, Swage Mount 1354-2
Part Number: 1354-2 Finish/Plating: Gold Plate For Panel Thickness: .062 [1.57] Length: .082 [2.1] Material: Brass Mounting: Swage Mount Pin Size: 0.031 RoHS: Yes Type: Micro Pins

Part Number: 1354-2

  • Finish/Plating: Gold Plate
  • For Panel Thickness: .062 [1.57]
  • Length: .082 [2.1]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.031
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1354-2
Product Name .032" PCB Pin Gold, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

For .022 -.034
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Female PCB Terminal Accepts .187
Specs
Product Type PCB Pins
Mounting Through-Hole
View Details