Keystone Electronics Corp.
.024" PCB Pin Gold, Swage Mount
1406-3
Description
Part Number: 1406-3
Finish/Plating: Gold Plate
Length: .110 [2.8]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.024
RoHS: Yes
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 1406-3
Finish/Plating: Gold Plate
Length: .110 [2.8]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.024
RoHS: Yes
Request a Quote
Email Supplier
Suppliers
.024" PCB Pin Gold, Swage Mount
1406-3
Part Number: 1406-3
Finish/Plating: Gold Plate
Length: .110 [2.8]
Material: Brass
Mounting: Swage Mount
Pin Size: 0.024
RoHS: Yes
Part Number: 1406-3
- Finish/Plating: Gold Plate
- Length: .110 [2.8]
- Material: Brass
- Mounting: Swage Mount
- Pin Size: 0.024
- RoHS: Yes
Buy Now
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1406-3 |
|
Product Name
|
.024" PCB Pin Gold, Swage Mount |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
RoHS Compliant
RoHS Compliant
Contact Plating
Gold; Gold Plate
View Details
Keystone Electronics Corp.
Product Type
IC Socket
Socket Type
Transistor Sockets
View Details
2 suppliers
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Solder
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Contact Plating
Bright Tin
View Details