Keystone Electronics Corp. For .032 -.046" Pins, Crimp Barrel Jack 3595

Description
Part Number: 3595 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Wire Pin Size: .032 -.046" RoHS: No Type: Jacks 18AWG wire max
Request a Quote Datasheet
Description
Part Number: 3595 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Wire Pin Size: .032 -.046" RoHS: No Type: Jacks 18AWG wire max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For .032 -.046
New Hyde Park, NY, USA
For .032 -.046" Pins, Crimp Barrel Jack
3595
For .032 -.046" Pins, Crimp Barrel Jack 3595
Part Number: 3595 Finish/Plating: Tin/Gold Material: Brass Body / Beryllium Copper Spring Mounting: Wire Pin Size: .032 -.046" RoHS: No Type: Jacks 18AWG wire max

Part Number: 3595

  • Finish/Plating: Tin/Gold
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Wire
  • Pin Size: .032 -.046"
  • RoHS: No
  • Type: Jacks
  • 18AWG wire max
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 3595
Product Name For .032 -.046" Pins, Crimp Barrel Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Double Ended Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
For .022 -.032
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
.020
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details