Keystone Electronics Corp. .040" PCB Pin Gold, Swage Mount 1405-1

Description
Part Number: 1405-1 Finish/Plating: Gold Plate Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote
Description
Part Number: 1405-1 Finish/Plating: Gold Plate Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.040 RoHS: Yes Type: Micro Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Micro Pins with a 0.040 inch diameter swage mount pin, gold plated, and a length of 0.051 inch (1.3 mm), designed for printed circuit board applications.

Datasheet Summary
Powered by GS/AI

Micro Pins with a 0.040 inch diameter swage mount pin, gold plated, and a length of 0.051 inch (1.3 mm), designed for printed circuit board applications.

Suppliers

Company
Product
Description
Supplier Links
.040
New Hyde Park, NY, USA
.040" PCB Pin Gold, Swage Mount
1405-1
.040" PCB Pin Gold, Swage Mount 1405-1
Part Number: 1405-1 Finish/Plating: Gold Plate Length: .051 [1.3] Material: Brass Mounting: Swage Mount Pin Size: 0.040 RoHS: Yes Type: Micro Pins

Part Number: 1405-1

  • Finish/Plating: Gold Plate
  • Length: .051 [1.3]
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.040
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1405-1
Product Name .040" PCB Pin Gold, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Double Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
.031
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details