Keystone Electronics Corp. For .084 -.102" Pins, Press Fit Jack 1640B

Description
Part Number: 1640B Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .084 - .102" RoHS: No Type: Jacks
Request a Quote
Description
Part Number: 1640B Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .084 - .102" RoHS: No Type: Jacks
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A press-fit micro jack for .084 to .102 inch pins, with a tin/tin finish and a hole diameter of .138 inch (3.5 mm), designed for solder mount applications. It features a 6-finger closed entry contact and is non-RoHS compliant.

Datasheet Summary
Powered by GS/AI

A press-fit micro jack for .084 to .102 inch pins, with a tin/tin finish and a hole diameter of .138 inch (3.5 mm), designed for solder mount applications. It features a 6-finger closed entry contact and is non-RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
For .084 -.102
New Hyde Park, NY, USA
For .084 -.102" Pins, Press Fit Jack
1640B
For .084 -.102" Pins, Press Fit Jack 1640B
Part Number: 1640B Finish/Plating: Tin/Tin Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .084 - .102" RoHS: No Type: Jacks

Part Number: 1640B

  • Finish/Plating: Tin/Tin
  • Material: Brass Body / Beryllium Copper Spring
  • Mounting: Press-Fit
  • Pin Size: .084 - .102"
  • RoHS: No
  • Type: Jacks
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1640B
Product Name For .084 -.102" Pins, Press Fit Jack
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
2 Tabs Low Profile Quick Fit Header - 7827 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Hollow Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
2 Tabs Low Profile Quick Fit Header - 7817 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details