Keystone Electronics Corp.For .022 -.034" Pins, Press Fit Jack1416
Description
Part Number: 1416
Finish/Plating: Gold/Gold
Length: .200 (5.1)
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .022 -.034"
RoHS: Yes
Type: Micro Jack
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 1416
Finish/Plating: Gold/Gold
Length: .200 (5.1)
Material: Brass Body / Beryllium Copper Spring
Mounting: Press-Fit
Pin Size: .022 -.034"
RoHS: Yes
Type: Micro Jack
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Micro jack designed for press-fit mounting of .022 to .034 inch pins, with a brass body and beryllium copper spring contact. Features a 6-finger closed entry contact design, measuring .200 inches in length and .067 inches in diameter. Available in gold/gold, tin/tin, and tin/gold plating options, with RoHS-compliant and non-RoHS variants. Solder mount and taper-fit variants exist in the series but are not applicable to this press-fit model.
Datasheet Summary Powered by GS/AI
Micro jack designed for press-fit mounting of .022 to .034 inch pins, with a brass body and beryllium copper spring contact. Features a 6-finger closed entry contact design, measuring .200 inches in length and .067 inches in diameter. Available in gold/gold, tin/tin, and tin/gold plating options, with RoHS-compliant and non-RoHS variants. Solder mount and taper-fit variants exist in the series but are not applicable to this press-fit model.