Keystone Electronics Corp. .020" PCB Pin Tin, Swage Mount 1367-1

Description
Part Number: 1367-1 Finish/Plating: Bright Tin Material: Brass Mounting: Swage Mount Pin Size: 0.020 RoHS: Yes Type: Micro Pins
Request a Quote Datasheet
Description
Part Number: 1367-1 Finish/Plating: Bright Tin Material: Brass Mounting: Swage Mount Pin Size: 0.020 RoHS: Yes Type: Micro Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.020
New Hyde Park, NY, USA
.020" PCB Pin Tin, Swage Mount
1367-1
.020" PCB Pin Tin, Swage Mount 1367-1
Part Number: 1367-1 Finish/Plating: Bright Tin Material: Brass Mounting: Swage Mount Pin Size: 0.020 RoHS: Yes Type: Micro Pins

Part Number: 1367-1

  • Finish/Plating: Bright Tin
  • Material: Brass
  • Mounting: Swage Mount
  • Pin Size: 0.020
  • RoHS: Yes
  • Type: Micro Pins
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1367-1
Product Name .020" PCB Pin Tin, Swage Mount
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

Micro-USB2.0 Type B Receptacle - 940 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Receptacles
Mounting SMT
View Details
.035
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
PTFE Insulated Top Mount Solder Terminal - 11308 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details
Double Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details