Keystone Electronics Corp. PTFE Insulated Pin to Pin Feed Thru Terminal 11157

Description
Part Number: 11157 Mounting Hole: .136 3.5] Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Description
Part Number: 11157 Mounting Hole: .136 3.5] Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PTFE insulated pin-to-pin feed-through terminal with brass tin-plated contacts and a white PTFE bushing, designed for high-density packaging with improved pull-out strength and torque resistance. It has a mounting hole diameter of 0.136 inch (3.5 mm), pin length of 0.250 inch (6.4 mm), and reaches 0.710 inch (18.0 mm) in total length. The terminal accepts a 0.040 inch (1.0 mm) pin diameter and is rated for feed-through applications. The product is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

PTFE insulated pin-to-pin feed-through terminal with brass tin-plated contacts and a white PTFE bushing, designed for high-density packaging with improved pull-out strength and torque resistance. It has a mounting hole diameter of 0.136 inch (3.5 mm), pin length of 0.250 inch (6.4 mm), and reaches 0.710 inch (18.0 mm) in total length. The terminal accepts a 0.040 inch (1.0 mm) pin diameter and is rated for feed-through applications. The product is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
PTFE Insulated Pin to Pin Feed Thru Terminal - 11157 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PTFE Insulated Pin to Pin Feed Thru Terminal
11157
PTFE Insulated Pin to Pin Feed Thru Terminal 11157
Part Number: 11157 Mounting Hole: .136 3.5] Pin Size: 0.040 Terminal Style: PTFE Insulated Pin Material: Tin Plated Brass

Part Number: 11157

  • Mounting Hole: .136 3.5]
  • Pin Size: 0.040
  • Terminal Style: PTFE Insulated
  • Pin Material: Tin Plated Brass
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 11157
Product Name PTFE Insulated Pin to Pin Feed Thru Terminal
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .022 -.032
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details