Keystone Electronics Corp.
Hollow Turret Terminal .078" Long
1509-1
Description
Part Number: 1509-1
Finish/Plating: Bright Tin
For Panel Thickness: .031 [.81]
Material: Brass
Mounting Hole: .116
Terminal Length: 0.312
Terminal Style: Tubular Turret
Type: Solder Turret Terminal
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1509-1
Finish/Plating: Bright Tin
For Panel Thickness: .031 [.81]
Material: Brass
Mounting Hole: .116
Terminal Length: 0.312
Terminal Style: Tubular Turret
Type: Solder Turret Terminal
Request a Quote
Email Supplier
Datasheet
Suppliers
Hollow Turret Terminal .078" Long
1509-1
Part Number: 1509-1
Finish/Plating: Bright Tin
For Panel Thickness: .031 [.81]
Material: Brass
Mounting Hole: .116
Terminal Length: 0.312
Terminal Style: Tubular Turret
Type: Solder Turret Terminal
Part Number: 1509-1
- Finish/Plating: Bright Tin
- For Panel Thickness: .031 [.81]
- Material: Brass
- Mounting Hole: .116
- Terminal Length: 0.312
- Terminal Style: Tubular Turret
- Type: Solder Turret Terminal
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Interconnect Components |
|
Product Number
|
1509-1 |
|
Product Name
|
Hollow Turret Terminal .078" Long |
|
Product Type
|
PCB Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Swage
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
RoHS Compliant
RoHS Compliant
Mounting
Solder
View Details
Keystone Electronics Corp.
Product Type
PCB Pins
Mounting
Solder
Voltage Rating
2 volts
View Details