Keystone Electronics Corp. Hollow Turret Terminal .125" Long 1559-3

Description
Part Number: 1559-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Material: Brass Mounting Hole: 0.076 Terminal Length: 0.187 Terminal Style: Tubular Turret Type: Solder Turret Terminal
Request a Quote
Description
Part Number: 1559-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Material: Brass Mounting Hole: 0.076 Terminal Length: 0.187 Terminal Style: Tubular Turret Type: Solder Turret Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Hollow Turret Terminal .125" Long, part number 1559-3, is designed for use with a panel thickness of .093 inches (2.36 mm). It is constructed from brass and features a bright tin finish, which enhances solderability and provides extended shelf life. The terminal has a mounting hole diameter of 0.076 inches and a terminal length of 0.187 inches. This tubular turret terminal is suitable for applications requiring reliable solder connections.

Datasheet Summary
Powered by GS/AI

The Hollow Turret Terminal .125" Long, part number 1559-3, is designed for use with a panel thickness of .093 inches (2.36 mm). It is constructed from brass and features a bright tin finish, which enhances solderability and provides extended shelf life. The terminal has a mounting hole diameter of 0.076 inches and a terminal length of 0.187 inches. This tubular turret terminal is suitable for applications requiring reliable solder connections.

Suppliers

Company
Product
Description
Supplier Links
Hollow Turret Terminal .125
New Hyde Park, NY, USA
Hollow Turret Terminal .125" Long
1559-3
Hollow Turret Terminal .125" Long 1559-3
Part Number: 1559-3 Finish/Plating: Bright Tin For Panel Thickness: .093 [2.36] Material: Brass Mounting Hole: 0.076 Terminal Length: 0.187 Terminal Style: Tubular Turret Type: Solder Turret Terminal

Part Number: 1559-3

  • Finish/Plating: Bright Tin
  • For Panel Thickness: .093 [2.36]
  • Material: Brass
  • Mounting Hole: 0.076
  • Terminal Length: 0.187
  • Terminal Style: Tubular Turret
  • Type: Solder Turret Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 1559-3
Product Name Hollow Turret Terminal .125" Long
Product Type PCB Pins
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
For .032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Tin/Tin
View Details