Keystone Electronics Corp. 9 Volt Battery Holder- Quick-Fit Terminals 1295

Description
Part Number: 1295 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Nylon Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 1295 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Nylon Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9 Volt Battery Holder- Quick-Fit Terminals - 1295 - Keystone Electronics Corp.
New Hyde Park, NY, USA
9 Volt Battery Holder- Quick-Fit Terminals
1295
9 Volt Battery Holder- Quick-Fit Terminals 1295
Part Number: 1295 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Nylon Mounting: Rivet Type: Holder

Part Number: 1295

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: 9 Volt
  • Material: Nylon
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1295-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1295-ND
Battery Holders, Clips, Contacts 36-1295-ND
Battery Holder (Open) 9V 1 Cell Solder Lug

Battery Holder (Open) 9V 1 Cell Solder Lug

Buy Now Datasheet
HOLDER BATT 9V UNIVER PLASTIC QF - 443-1295 - Utmel Electronic Limited
Hong Kong, China
HOLDER BATT 9V UNIVER PLASTIC QF
443-1295
HOLDER BATT 9V UNIVER PLASTIC QF 443-1295
HOLDER BATT 9V UNIVER PLASTIC QF

HOLDER BATT 9V UNIVER PLASTIC QF

Supplier's Site
Battery Holder, 9V, Panel; Battery Sizes Accepted Keystone - 58K2754 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 9V, Panel; Battery Sizes Accepted Keystone
58K2754
Battery Holder, 9V, Panel; Battery Sizes Accepted Keystone 58K2754
BATTERY HOLDER, 9V, PANEL; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Glass Filled Nylon; Contact Material:Steel RoHS Compliant: Yes

BATTERY HOLDER, 9V, PANEL; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Glass Filled Nylon; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet
Battery, Hldr; 9 V; Molded from High Impact Glass Filled Nylon - 70182304 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Hldr; 9 V; Molded from High Impact Glass Filled Nylon
70182304
Battery, Hldr; 9 V; Molded from High Impact Glass Filled Nylon 70182304
Universal 9 Volt Battery Holders, Molded from High Impact Glass Filled Nylon Body Material Male-female snap-in terminals assure positive contact and proper polarity Durable, rugged construction Excellent spring retention-holds battery in place Withstands severe shock and vibration Impervious to most industrial solvents Eliminates need to specify an exact battery brand, size or shape. Ideal for power source or memory back-up use in minicomputers, telecommunications, data processing, security systems, clocks, radios, toys and appliances.

Universal 9 Volt Battery Holders, Molded from High Impact Glass Filled Nylon Body Material

  • Male-female snap-in terminals assure positive contact and proper polarity
  • Durable, rugged construction
  • Excellent spring retention-holds battery in place
  • Withstands severe shock and vibration
  • Impervious to most industrial solvents
    Eliminates need to specify an exact battery brand, size or shape. Ideal for power source or memory back-up use in minicomputers, telecommunications, data processing, security systems, clocks, radios, toys and appliances.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 1295 36-1295-ND 443-1295 58K2754 70182304
Product Name 9 Volt Battery Holder- Quick-Fit Terminals Battery Holders, Clips, Contacts HOLDER BATT 9V UNIVER PLASTIC QF Battery Holder, 9V, Panel; Battery Sizes Accepted Keystone Battery, Hldr; 9 V; Molded from High Impact Glass Filled Nylon
Type Plastic Holder Holder (Open) Plastic Holder
Material Nylon Molded from High Impact Glass Filled Nylon
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Premium 9 Volt Strap-I Style-4
Specs
Type Plastic Holder
Material Polyethylene
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for 2430 Cell-Tin Nickel Plate on T&R - 3006TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
Vinyl 9 Volt T Style Strap-8
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for AAA Battery - 1020 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
4 suppliers