Keystone Electronics Corp. 2 AA Cell Densi-Pak Battery Holder w/ ON/Off Switch 2490SW

Description
Part Number: 2490SW # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder
Request a Quote Datasheet
Description
Part Number: 2490SW # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 AA Cell Densi-Pak Battery Holder w/ ON/Off Switch - 2490SW - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 AA Cell Densi-Pak Battery Holder w/ ON/Off Switch
2490SW
2 AA Cell Densi-Pak Battery Holder w/ ON/Off Switch 2490SW
Part Number: 2490SW # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder

Part Number: 2490SW

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: ABS
  • Mounting: Wire Leads
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2490SW-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2490SW-ND
Battery Holders, Clips, Contacts 36-2490SW-ND
"Battery Holder (Covered) AA 2 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Covered) AA 2 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet
Battery Holder, Aa X 2, Chassis Mount; Battery Sizes Accepted Keystone - 77AH8867 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa X 2, Chassis Mount; Battery Sizes Accepted Keystone
77AH8867
Battery Holder, Aa X 2, Chassis Mount; Battery Sizes Accepted Keystone 77AH8867
BATTERY HOLDER, AA X 2, CHASSIS MOUNT; Battery Sizes Accepted:AA; No. of Batteries:2; Product Range:

BATTERY HOLDER, AA X 2, CHASSIS MOUNT; Battery Sizes Accepted:AA; No. of Batteries:2; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2490SW 36-2490SW-ND 77AH8867
Product Name 2 AA Cell Densi-Pak Battery Holder w/ ON/Off Switch Battery Holders, Clips, Contacts Battery Holder, Aa X 2, Chassis Mount; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Covered)
Material ABS
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Auto-In) Holder for 2025 & 2032 Cell - 1058 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
THM Holder for 1/2AA Battery - 1017 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
1/2AA or CR2 Cell Holder with 6
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers
SMT Holder for 12mm Cell-Tin Nickel Plate - 3000 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers