Keystone Electronics Corp. SMT Holder for 20700 & 21700 Cell w/ coil spring 1122

Description
Part Number: 1122 # of Cells: 1 Battery Reference: 20700, 21700 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder
Request a Quote Datasheet
Description
Part Number: 1122 # of Cells: 1 Battery Reference: 20700, 21700 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 20700 & 21700 Cell w/ coil spring - 1122 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 20700 & 21700 Cell w/ coil spring
1122
SMT Holder for 20700 & 21700 Cell w/ coil spring 1122
Part Number: 1122 # of Cells: 1 Battery Reference: 20700, 21700 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder

Part Number: 1122

  • # of Cells: 1
  • Battery Reference: 20700, 21700
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 200 / bag
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1122-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1122-ND
Battery Holders, Clips, Contacts 36-1122-ND
Battery Holder (Open) 20700, 21700 1 Cell SMD (SMT) Tab

Battery Holder (Open) 20700, 21700 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Smt Battery Holder, 20700/21700 Cell; Battery Sizes Accepted Keystone - 40AH2689 - Newark, An Avnet Company
Chicago, IL, United States
Smt Battery Holder, 20700/21700 Cell; Battery Sizes Accepted Keystone
40AH2689
Smt Battery Holder, 20700/21700 Cell; Battery Sizes Accepted Keystone 40AH2689
SMT BATTERY HOLDER, 20700/21700 CELL; Battery Sizes Accepted:20700, 21700; No. of Batteries:1; Product Range:

SMT BATTERY HOLDER, 20700/21700 CELL; Battery Sizes Accepted:20700, 21700; No. of Batteries:1; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1122 36-1122-ND 40AH2689
Product Name SMT Holder for 20700 & 21700 Cell w/ coil spring Battery Holders, Clips, Contacts Smt Battery Holder, 20700/21700 Cell; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-2981-ND - DigiKey
Specs
Mounting Surface Mount
View Details
2 suppliers
1 AA Cell Holder, PC with Ribbon - 2460RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers
Vinyl 9 Volt T Style Strap-8
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers
Polarized SMT Holder for AAA Battery w/ coil spring - 1076 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers