Keystone Electronics Corp. THM Dual Holder for CR123A Cell 1079

Description
Part Number: 1079 # of Cells: 2 Cell Size: CR123A Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote
Description
Part Number: 1079 # of Cells: 2 Cell Size: CR123A Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

THM dual holder for two CR123A lithium cells, with a PBT UL 94V-0 base, designed to securely mount and polarize cells to prevent improper installation. Mounts through-hole with two .050 inch diameter legs spaced .250 inch apart and requires two .078 inch diameter mounting holes. Operating temperature range is -60°F to 293°F (-51°C to 145°C). Packaging is 25 pieces per tray.

Datasheet Summary
Powered by GS/AI

THM dual holder for two CR123A lithium cells, with a PBT UL 94V-0 base, designed to securely mount and polarize cells to prevent improper installation. Mounts through-hole with two .050 inch diameter legs spaced .250 inch apart and requires two .078 inch diameter mounting holes. Operating temperature range is -60°F to 293°F (-51°C to 145°C). Packaging is 25 pieces per tray.

Suppliers

Company
Product
Description
Supplier Links
THM Dual Holder for CR123A Cell - 1079 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Dual Holder for CR123A Cell
1079
THM Dual Holder for CR123A Cell 1079
Part Number: 1079 # of Cells: 2 Cell Size: CR123A Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection

Part Number: 1079

  • # of Cells: 2
  • Cell Size: CR123A
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Packaging: Trays - 25 pieces per tray
  • Type: Holder
  • Polarized to Assure Proper Continuity and Circuit Protection
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1079-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1079-ND
Battery Holders, Clips, Contacts 36-1079-ND
Battery Holder (Open) CR123A 2 Cell PC Pin

Battery Holder (Open) CR123A 2 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1079 36-1079-ND
Product Name THM Dual Holder for CR123A Cell Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material PBT, UL 94V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

For 4 D Cell-All Contacts Insulated - 2192 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
4 suppliers
1 N or 12V Cell Holder with 6
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
3 suppliers
SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3020 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R - 1082TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers