Keystone Electronics Corp. 1 C Cell- Solder Lugs 2173

Description
Part Number: 2173 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: C Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 2173 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: C Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 C Cell- Solder Lugs - 2173 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1 C Cell- Solder Lugs
2173
1 C Cell- Solder Lugs 2173
Part Number: 2173 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: C Material: Steel Mounting: Rivet Type: Holder

Part Number: 2173

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: C
  • Material: Steel
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2173-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2173-ND
Battery Holders, Clips, Contacts 36-2173-ND
Battery Holder (Open) C 1 Cell Solder Lug

Battery Holder (Open) C 1 Cell Solder Lug

Buy Now Datasheet
Battery Holder; C; 0.875 in. to 1.125 in.; Rugged Steel; Clip Mount; 1 - 70182574 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; C; 0.875 in. to 1.125 in.; Rugged Steel; Clip Mount; 1
70182574
Battery Holder; C; 0.875 in. to 1.125 in.; Rugged Steel; Clip Mount; 1 70182574
Rugged Steel Battery Holder, Corrosion Resistant, Nickel Plate Body Plating Holders: Available with solder lugs, PC lugs or series connections. An established design that has gained wide acceptance for commercial and military applications. Batteries are held under constant spring tension assuring low contact resistance. Retainer clips are available to lock batteries in place and prevent shifting

Rugged Steel Battery Holder, Corrosion Resistant, Nickel Plate Body Plating
Holders: Available with solder lugs, PC lugs or series connections.
An established design that has gained wide acceptance for commercial and military applications. Batteries are held under constant spring tension assuring low contact resistance. Retainer clips are available to lock batteries in place and prevent shifting

Supplier's Site
Battery Holder, C, Panel; Battery Sizes Accepted Keystone - 59K0345 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, C, Panel; Battery Sizes Accepted Keystone
59K0345
Battery Holder, C, Panel; Battery Sizes Accepted Keystone 59K0345
BATTERY HOLDER, C, PANEL; Battery Sizes Accepted:C; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Steel; Contact Plating:Nickel Plated Contacts; For Use With:C Batteries RoHS Compliant: Yes

BATTERY HOLDER, C, PANEL; Battery Sizes Accepted:C; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Steel; Contact Plating:Nickel Plated Contacts; For Use With:C Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2173 36-2173-ND 70182574 59K0345
Product Name 1 C Cell- Solder Lugs Battery Holders, Clips, Contacts Battery Holder; C; 0.875 in. to 1.125 in.; Rugged Steel; Clip Mount; 1 Battery Holder, C, Panel; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open) Metal Holder
Material Steel Rugged Steel
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Gold Flash Plate) - 1083 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-263-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Mounting Crimp Contact
Voltage 9 volts
View Details
6 D Cell Holder, Solder Lug - 205 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
THM Holder for 11.6mm Cell-Tin Nickel Plated - 2997 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers