Keystone Electronics Corp. Male .250" Quick Fit Terminal 1292

Description
Part Number: 1292 Current Rating: 20 Amps Finish/Plating: Matte Tin Length: 18mm [.709] Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 1292 Current Rating: 20 Amps Finish/Plating: Matte Tin Length: 18mm [.709] Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1292 is a .250 inch (6.4 mm) tab male quick-fit terminal for PCB mounting, made of .032 inch (.81 mm) brass with matte tin plating, featuring a .052 inch (1.3 mm) mounting hole and a length of 18.0 mm (0.710 in). It is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 1292 is a .250 inch (6.4 mm) tab male quick-fit terminal for PCB mounting, made of .032 inch (.81 mm) brass with matte tin plating, featuring a .052 inch (1.3 mm) mounting hole and a length of 18.0 mm (0.710 in). It is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Male .250
New Hyde Park, NY, USA
Male .250" Quick Fit Terminal
1292
Male .250" Quick Fit Terminal 1292
Part Number: 1292 Current Rating: 20 Amps Finish/Plating: Matte Tin Length: 18mm [.709] Material: Brass Mounting: THM Mounting Hole: 0.052 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1292

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Length: 18mm [.709]
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.052
  • Orientation: Vertical
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1292-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1292-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1292-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1292 36-1292-ND
Product Name Male .250" Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Terminal Type Push On Terminal Standard
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1005-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3544-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details