The 1291-79 is an aluminum 9-volt battery holder designed for alkaline snap-fit cells with a thickness of 0.812 inches (20.6 mm), featuring solder terminals and polarity marking for quick installation and replacement. It supports standard 9-volt batteries regardless of brand or shape, with male-female snap-in terminals ensuring positive contact and correct polarity. The holder withstands severe shock and vibration, operates from -40°C to +130°C, and is impervious to most industrial solvents. Mounting is by four 0.130-inch diameter holes, with overall dimensions of 2.000 inches in length, 1.375 inches in height, and 0.875 inches in width. Insulation is resin impregnated 303-P, with a polyethylene polarizing washer and brass tin-plated terminals.
Part Number: 1291-79
Battery Holder (Open) 9V 1 Cell PC Pin
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Battery Holders | Battery Holders |
| Product Number | 1291-79 | 36-1291-79-ND |
| Product Name | For Alkaline 9 Volt Cells | Battery Holders, Clips, Contacts |
| Type | Metal Holder | Holder (Open) |
| Material | Aluminum | |
| Cell Capacity | Single Cell | Single Cell |
| Number of Cells | 1 | 1 |