Keystone Electronics Corp. 2 N or 12V Cell Holder with 6" wires 2473

Description
Part Number: 2473 # of Cells: 2 Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: N, 12 Volt Material: Polypropylene Mounting: Wire Leads Type: Holder
Request a Quote Datasheet
Description
Part Number: 2473 # of Cells: 2 Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: N, 12 Volt Material: Polypropylene Mounting: Wire Leads Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 N or 12V Cell Holder with 6
New Hyde Park, NY, USA
2 N or 12V Cell Holder with 6" wires
2473
2 N or 12V Cell Holder with 6" wires 2473
Part Number: 2473 # of Cells: 2 Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100 Cell Size: N, 12 Volt Material: Polypropylene Mounting: Wire Leads Type: Holder

Part Number: 2473

  • # of Cells: 2
  • Battery Reference: IEC LR1,ANSI 910A, NEDA E90, E340E, E401E, EP401, EP401E,MP401H,R401, RP401, 810,, 910F, 910M, 1117M, 1118M, MN9100
  • Cell Size: N, 12 Volt
  • Material: Polypropylene
  • Mounting: Wire Leads
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2473-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2473-ND
Battery Holders, Clips, Contacts 36-2473-ND
"Battery Holder (Open) N 2 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) N 2 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet
BATT HOLDER N 2 CELL 6
Hong Kong, China
BATT HOLDER N 2 CELL 6" LEADS
443-2473
BATT HOLDER N 2 CELL 6" LEADS 443-2473
BATT HOLDER N 2 CELL 6" LEADS

BATT HOLDER N 2 CELL 6" LEADS

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2473 36-2473-ND 443-2473
Product Name 2 N or 12V Cell Holder with 6" wires Battery Holders, Clips, Contacts BATT HOLDER N 2 CELL 6" LEADS
Type Plastic Holder Holder (Open)
Material Polypropylene
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Polarized SMT Holder for AAA Battery w/ coil spring - 1076 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
SMT Holder for 12mm Cell-Tin Nickel Plate on T&R - 3000TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-243-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
3 C Cell Holder, Solder Lug - 187 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers