Keystone Electronics Corp. For 1 AA Cell-1Contact Insulated 1139

Description
Part Number: 1139 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 1139 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For 1 AA Cell-1Contact Insulated - 1139 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 1 AA Cell-1Contact Insulated
1139
For 1 AA Cell-1Contact Insulated 1139
Part Number: 1139 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Steel Mounting: Rivet Type: Holder

Part Number: 1139

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Steel
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1139-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1139-ND
Battery Holders, Clips, Contacts 36-1139-ND
Battery Holder (Open) AA 1 Cell Solder Lug

Battery Holder (Open) AA 1 Cell Solder Lug

Buy Now Datasheet
Battery Holder, Aa Size, Thd; Battery Sizes Accepted Keystone - 99H4586 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa Size, Thd; Battery Sizes Accepted Keystone
99H4586
Battery Holder, Aa Size, Thd; Battery Sizes Accepted Keystone 99H4586
BATTERY HOLDER, AA SIZE, THD; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, AA SIZE, THD; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1139 36-1139-ND 99H4586
Product Name For 1 AA Cell-1Contact Insulated Battery Holders, Clips, Contacts Battery Holder, Aa Size, Thd; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open)
Material Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-118CT-ND - DigiKey
Specs
Type Contact Solid (Negative)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
For 3 D Cell-1Contact Insulated - 1199 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-272-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Mounting Crimp Contact
Voltage 9 volts
View Details
SMT Holder for 7.9mm Coin Cell - 2988 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers