7331 is a solder terminal lug for a #4 stud, made from .015 inch (.38 mm) brass with tin plating. It features a hole diameter of .080 inch (2.03 mm) and a radius of .140 inch (3.6 mm). The overall height is .281 inch (7.2 mm), and the length is .640 inch (16.3 mm). The part is RoHS compliant and meets ISO 9001 certification standards.
Part Number: 7331
CONN TERM LUG RING #4 FLAT
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 7331 | 36-7331-ND | 7331 |
| Product Name | #4 Stud Solder Lug | Terminals - Solder Lug Connectors | Terminals |
| Terminal Type | Wire Lug | Long Stem, Shaped |